Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments CD74ACT02E.

Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:ACT RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:ACT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 14AC8731 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
14AC8731
No. Of Inputs Texas Instruments 14AC8731
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:ACT RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-55°C; MSL:-; Family Type:ACT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 14AC8731
Product Name No. Of Inputs Texas Instruments
Supply Voltage 5.5V
Inputs 2
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details