Texas Instruments Standard Linear and Logic Dual 110MHz 5.5V SOIC Logic IC CD74AC74M96

Description
Dual D-Type Flip-Flop, 110MHz, 5.5V, SOIC, CMOS Product overview: CD74AC74M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC74M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 110MHz, 5.5V, SOIC, CMOS Product overview: CD74AC74M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC74M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 110MHz 5.5V SOIC Logic IC
706-CD74AC74M96
Dual 110MHz 5.5V SOIC Logic IC 706-CD74AC74M96
Dual D-Type Flip-Flop, 110MHz, 5.5V, SOIC, CMOS Product overview: CD74AC74M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC74M96 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 110MHz, 5.5V, SOIC, CMOS Product overview: CD74AC74M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 110MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74AC74M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74AC74M96
Product Name Dual 110MHz 5.5V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 708-74AHC573PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details