Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC623M CD74AC623M

Description
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74AC623M - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC623M - 118628-CD74AC623M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC623M
118628-CD74AC623M
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC623M 118628-CD74AC623M
Manufacturer: Texas Instruments Win Source Part Number: 118628-CD74AC623M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118628-CD74AC623M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CD74AC623M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74AC623M
Buffers, Drivers, Receivers, Transceivers CD74AC623M
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CD74AC623M 118628-CD74AC623M CD74AC623M
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC623M Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details