Buffers & Line Drivers Non-Inv Octal Buff/ Line Drv W/3-St Otpt
IC, NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74AC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:5.5V; Supply Voltage Max:1.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74AC541M96 | 28AH2042 |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer, Soic-20; Logic Family / Base Number Texas Instruments |