IC, 74AC CMOS, SMD, 74AC541, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AC541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC; RoHS Compliant: Yes
Buffers & Line Drivers Octal Non Inverting
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC Tube
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 26AJ5457 | CD74AC541M | CD74AC541M |
| Product Name | Ic, 74Ac Cmos, Smd, 74Ac541, Soic20; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |