NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74AC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
20 LEAD PDIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AC541; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC; Logic IC Base Number:74541; RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 85K7610 | CD74AC541E |
| Product Name | Non Inverting Buffer, Dip-20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |