The CD74AC257 is a quad 2-input non-inverting multiplexer with three-state outputs, fabricated using Advanced CMOS Logic technology. It is available in a 16-pin SOIC package measuring 9.9 mm × 6 mm, with a body size of 9.9 mm × 3.9 mm. The device operates from 1.5 V to 5.5 V, features a typical propagation delay of 4.4 ns at 5 V and 25 °C with a 50 pF load, drives ±24 mA output current, and supports fanout to 15 FAST™ ICs. It includes buffered inputs, balanced propagation delays, and SCR-latchup-resistan
Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74AC257MG4 |
| Product Name | CD74AC257 Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs |
| Output Characteristics | 3-State |
| Supply Voltage | 1.5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | AC |