Quad 2-input non-inverting multiplexer with three-state outputs in a 16-pin SOIC package, measuring 9.9mm × 6mm, with an operating temperature range of -55°C to 125°C, a typical propagation delay of 4.4ns at 5V and 50pF load, ±24mA output drive current, and 1.5V to 5.5V supply operation. The device has buffered inputs and exceeds 2kV ESD protection per MIL-STD-883 method 3015.
Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs 16-SOIC -55 to 125
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74AC257M96 | CD74AC257M96 | CD74AC257M96 |
| Product Name | CD74AC257 Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 1.5V; 5.5 | 1.5V ~ 5.5V | |
| Package Type | PDIP,SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | AC |