The CD74AC251 is an 8-input multiplexer featuring three-state outputs, designed using Harris Advanced CMOS Logic technology. It provides buffered inputs and has a typical propagation delay of 6 ns at a supply voltage of 5V and a load capacitance of 50 pF. The device is equipped with both true (Y) and complement (Y) outputs, along with an Output Enable (OE) input that places the outputs in a high-impedance state when activated.
This multiplexer operates within a voltage range of 1.5V to 5.5V and offers balanced noise immunity at 30% of the supply voltage. It can drive output currents of ±24 mA, allowing for fanout to 15 FAST,Ñ¢ ICs and the capability to drive 50Ω transmission lines. The CD74AC251 also features robust ESD protection exceeding 2kV per MIL-STD-883, method 3015, and is designed to be SCR-latchup-resistan
8-Input Multiplexer with 3-State Outputs 16-SOIC -55 to 125
IC MULTIPLEXER 1 X 8:1 16SOIC
Multiplexer 1 x 8:1 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74AC251MG4 | CD74AC251MG4 | CD74AC251MG4 |
| Product Name | CD74AC251 8-Input Multiplexer with 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 1.5V; 5.5 | 1.5V ~ 5.5V | |
| Package Type | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | AC |