The CD74AC251 is an 8-input multiplexer with three-state outputs, featuring true and complement outputs and an active-low enable. It is packaged in a 16-pin SOIC measuring 9.9 mm × 6 mm with a body size of 9.9 mm × 3.9 mm. Operable from 1.5 V to 5.5 V, it provides ±24 mA output drive current and typical propagation delay of 6 ns at 5 V with 50 pF load. The device exceeds 2 kV ESD protection per MIL-STD-883, method 3015, and operates from -55 °C to 125 °C.
8-Input Multiplexer with 3-State Outputs 16-SOIC -55 to 125
Multiplexer 1 x 8:1 16-SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74AC251M96G4 | CD74AC251M96G4 | CD74AC251M96G4 |
| Product Name | CD74AC251 8-Input Multiplexer with 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 1.5V; 5.5 | 1.5V ~ 5.5V | |
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | AC |