The CD74AC251 is an 8-input multiplexer with three-state outputs, available in a 16-pin SOIC package measuring 9.9mm × 6mm, with a body size of 9.9mm × 3.9mm. It operates from 1.5V to 5.5V, features a typical propagation delay of 6ns at 5V and 25°C, and provides ±24mA output drive current. The device includes true and complement outputs, an active-low output enable, and meets ESD protection requirements per MIL-STD-883, method 3015. It operates over the temperature range of -55°C to 125°C.
8-Input Multiplexer with 3-State Outputs 16-SOIC -55 to 125
Multiplexer 1 x 8:1 16-SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74AC251M96E4 | CD74AC251M96E4 | CD74AC251M96E4 |
| Product Name | CD74AC251 8-Input Multiplexer with 3-State Outputs | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 1.5V; 5.5 | 1.5V ~ 5.5V | |
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | AC |