The CD74AC251 is an 8-input multiplexer with true and complement outputs and three-state operation, available in a 16-pin SOIC package measuring 9.9mm × 6mm with a body size of 9.9mm × 3.9mm. It operates from 1.5V to 5.5V, features ±24mA output drive capability, and supports fanout to 15 FAST™ ICs. Propagation delay is typically 6ns at 5V and 25°C with a 50pF load. The device meets MIL-STD-883, method 3015 for ESD protection and is constructed with an SCR-latchup-resistan
8-Input Multiplexer with 3-State Outputs 16-SOIC -55 to 125
IC MULTIPLEXER 1 X 8:1 16SOIC
Multiplexer 1 x 8:1 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74AC251M96 | CD74AC251M96 | CD74AC251M96 |
| Product Name | CD74AC251 8-Input Multiplexer with 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 1.5V; 5.5 | 1.5V ~ 5.5V | |
| Package Type | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | AC |