IC, 74AC CMOS, SMD, 74AC245, SOIC20; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH2041 |
| Product Name | Ic, 74Ac Cmos, Smd, 74Ac245, Soic20; Logic Family / Base Number Texas Instruments |