TRANSCEIVER, NON-INVERT, DIP-20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74AC245; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ5453 |
| Product Name | Transceiver, Non-Invert, Dip-20; Logic Device Type Texas Instruments |