Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC244M96 CD74AC244M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160074-CD74AC244M96 Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: CD74AC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): TC74AC244FW(ELP); TC74AC244FW(X); 74AC244MTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160074-CD74AC244M96 Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: CD74AC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): TC74AC244FW(ELP); TC74AC244FW(X); 74AC244MTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC244M96 - 1160074-CD74AC244M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC244M96
1160074-CD74AC244M96
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC244M96 1160074-CD74AC244M96
Manufacturer: Texas Instruments Win Source Part Number: 1160074-CD74AC244M96 Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: CD74AC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): TC74AC244FW(ELP); TC74AC244FW(X); 74AC244MTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160074-CD74AC244M96
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: CD74AC244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TC74AC244FW(ELP); TC74AC244FW(X); 74AC244MTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1160074-CD74AC244M96
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC244M96
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details