IC, 74AC CMOS, 74AC244, DIP20, 5.5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AC244; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74AC; LogicRoHS Compliant: Yes
Buffers & Line Drivers Octal Non Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ5451 | CD74AC244E |
| Product Name | Ic, 74Ac Cmos, 74Ac244, Dip20, 5.5V; Logic Device Type Texas Instruments | Buffers & Line Drivers |