Texas Instruments High-Performance Analog Logic IC CD74AC238M96

Description
(PRICE/TC), DECODER/DEMUX, 3:8, SOIC-16; LOGIC FAMILY / BASE NUMBER:74AC238; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), DECODER/DEMUX, 3:8, SOIC-16; LOGIC FAMILY / BASE NUMBER:74AC238; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17160881 - Radwell International
Willingboro, NJ, United States
Logic IC
17160881
Logic IC 17160881
(PRICE/TC), DECODER/DEMUX, 3:8, SOIC-16; LOGIC FAMILY / BASE NUMBER:74AC238; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DECODER/DEMUX, 3:8, SOIC-16; LOGIC FAMILY / BASE NUMBER:74AC238; LOGIC TYPE:DECODER / DEMULTIPLEXER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17160881
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers