Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers CD74AC191E

Description
Win Source Part Number: 1029875-CD74AC191E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74AC191E,TEXT ISCD74AC191E Base Product Number: 74AC191 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1029875-CD74AC191E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74AC191E,TEXT ISCD74AC191E Base Product Number: 74AC191 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1029875-CD74AC191E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1029875-CD74AC191E
Integrated Circuits (ICs) - Logic - Counters, Dividers 1029875-CD74AC191E
Win Source Part Number: 1029875-CD74AC191E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74AC191E,TEXT ISCD74AC191E Base Product Number: 74AC191 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029875-CD74AC191E
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD74AC191E,TEXTISCD74AC191E
Base Product Number: 74AC191
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - CD74AC191E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDIP16

Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number 1029875-CD74AC191E CD74AC191E
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
4 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details