Texas Instruments High-Performance Analog 8-bit 5.5V Logic IC CD74AC164E

Description
8-Bit CMOS Shift Register, 1.5-5.5V, 12.5ns, PDIP Product overview: CD74AC164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74AC164E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit CMOS Shift Register, 1.5-5.5V, 12.5ns, PDIP Product overview: CD74AC164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74AC164E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V Logic IC
712-CD74AC164E
8-bit 5.5V Logic IC 712-CD74AC164E
8-Bit CMOS Shift Register, 1.5-5.5V, 12.5ns, PDIP Product overview: CD74AC164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74AC164E can be used for catalog matching and distributor lookup.

8-Bit CMOS Shift Register, 1.5-5.5V, 12.5ns, PDIP Product overview: CD74AC164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74AC164E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16621197 - Radwell International
Willingboro, NJ, United States
Logic IC
16621197
Logic IC 16621197
SERIAL IN PARALLEL OUT, AC SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

SERIAL IN PARALLEL OUT, AC SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-CD74AC164E 16621197
Product Name 8-bit 5.5V Logic IC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details