IC SR PUSH-PULL 8BIT 14-WQFN
IC SR PUSH-PULL 8BIT 14-WQFN
IC SR PUSH-PULL 8BIT 14-WQFN
| DigiKey | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 296-CD74AC164BQARCT-ND |
| Product Name | Shift Registers |
| Register Type | Serial In / Parallel Out |
| Supply Voltage | 1.5V ~ 5.5V |
| Output Characteristics | Push-Pull |