Texas Instruments Standard Linear and Logic Ic, 74Ac Cmos, Smd, 74Ac157, Soic16; Logic Family / Base Number Texas Instruments CD74AC157M

Description
Multiplexer, AC Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Multiplexer, AC Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74AC157M - Rochester Electronics
Newburyport, MA, United States
Multiplexer, AC Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, AC Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Ic, 74Ac Cmos, Smd, 74Ac157, Soic16; Logic Family / Base Number Texas Instruments - 33AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac157, Soic16; Logic Family / Base Number Texas Instruments
33AH3833
Ic, 74Ac Cmos, Smd, 74Ac157, Soic16; Logic Family / Base Number Texas Instruments 33AH3833
IC, 74AC CMOS, SMD, 74AC157, SOIC16; Logic Family / Base Number:74AC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC157, SOIC16; Logic Family / Base Number:74AC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74AC157M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74AC157M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74AC157M
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74AC157M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74AC157M
Signal Switches, Multiplexers, Decoders CD74AC157M
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74AC157M 33AH3833 CD74AC157M CD74AC157M
Product Name Ic, 74Ac Cmos, Smd, 74Ac157, Soic16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1G19GS,132 - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type SOT1202
Logic Family CMOS
View Details
2 suppliers