Texas Instruments CD74AC153 Dual 4-Input Multiplexers CD74AC153M96

Description
Dual 4-Input Multiplexers 16-SOIC -55 to 125
Request a Quote
Description
Dual 4-Input Multiplexers 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-line to 1-line data selectors/multiplexers in a 16-pin SOIC package, with dimensions of 9.9mm × 6mm, operating from -55°C to 125°C. The device features 1.5V to 5.5V operation, ±24mA output drive, 2kV ESD protection per MIL-STD-883 method 3015, and balanced propagation delays. Each device includes two independent 4-input multiplexers with separate active-low strobe inputs and fanout capability to 15 F devices.

Datasheet Summary
Powered by GS/AI

Dual 4-line to 1-line data selectors/multiplexers in a 16-pin SOIC package, with dimensions of 9.9mm × 6mm, operating from -55°C to 125°C. The device features 1.5V to 5.5V operation, ±24mA output drive, 2kV ESD protection per MIL-STD-883 method 3015, and balanced propagation delays. Each device includes two independent 4-input multiplexers with separate active-low strobe inputs and fanout capability to 15 F devices.

Suppliers

Company
Product
Description
Supplier Links
CD74AC153 Dual 4-Input Multiplexers - CD74AC153M96 - Texas Instruments
Dallas, TX, United States
CD74AC153 Dual 4-Input Multiplexers
CD74AC153M96
CD74AC153 Dual 4-Input Multiplexers CD74AC153M96
Dual 4-Input Multiplexers 16-SOIC -55 to 125

Dual 4-Input Multiplexers 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74AC153M96 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, AC Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, AC Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74AC153M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74AC153M96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74AC153M96
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site
Data Selector/mux, Dual, 4 Texas Instruments - 26AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/mux, Dual, 4 Texas Instruments
26AJ5449
Data Selector/mux, Dual, 4 Texas Instruments 26AJ5449
DATA SELECTOR/MUX, DUAL, 4:1, SOIC-16; Logic Family / Base Number:74AC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

DATA SELECTOR/MUX, DUAL, 4:1, SOIC-16; Logic Family / Base Number:74AC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74AC153M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74AC153M96
Signal Switches, Multiplexers, Decoders CD74AC153M96
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now
IC, 4I/P DUAL MULTIPLEXER, SOIC-16 - 815-CD74AC153M96 - Utmel Electronic Limited
Hong Kong, China
IC, 4I/P DUAL MULTIPLEXER, SOIC-16
815-CD74AC153M96
IC, 4I/P DUAL MULTIPLEXER, SOIC-16 815-CD74AC153M96
IC, 4I/P DUAL MULTIPLEXER, SOIC-16

IC, 4I/P DUAL MULTIPLEXER, SOIC-16

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74AC153M96 CD74AC153M96 CD74AC153M96 26AJ5449 CD74AC153M96 815-CD74AC153M96
Product Name CD74AC153 Dual 4-Input Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Data Selector/mux, Dual, 4 Texas Instruments Signal Switches, Multiplexers, Decoders IC, 4I/P DUAL MULTIPLEXER, SOIC-16
Supply Voltage 1.5V; 5.5 5.5V 1.5V ~ 5.5V -3.3V; 3V; 3.3V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family AC CMOS CMOS; CMOS
Propagation Delay 20 to 250 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 7600701EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Current 24 mA
View Details
2 suppliers
SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 5962-9764201Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,CFP,LCCC
Logic Family AHC
View Details
4 suppliers