Dual 4-line to 1-line data selectors/multiplexe
Dual 4-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, AC Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 2 X 4:1 16SOIC
Multiplexer 2 x 4:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74AC153M | CD74AC153M | CD74AC153M | CD74AC153M |
| Product Name | CD74AC153 Dual 4-Input Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 1.5V; 5.5 | 1.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | AC | CMOS |