Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74AC153E

Description
Multiplexer 2 x 4:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 2 x 4:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-32949-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32949-5-ND
Signal Switches, Multiplexers, Decoders 296-32949-5-ND
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 100MHz 24mA 5.5V Analog Switch and Multiplexer IC
743-CD74AC153E
Dual 100MHz 24mA 5.5V Analog Switch and Multiplexer IC 743-CD74AC153E
Dual 4-Input Multiplexer IC, 100MHz, 24mA, 5.5V, DIP Product overview: CD74AC153E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 24mA, 5.5V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 100MHz, 24mA, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74AC153E can be used for catalog matching and distributor lookup.

Dual 4-Input Multiplexer IC, 100MHz, 24mA, 5.5V, DIP Product overview: CD74AC153E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 24mA, 5.5V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 100MHz, 24mA, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74AC153E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC153E - 079862-CD74AC153E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC153E
079862-CD74AC153E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC153E 079862-CD74AC153E
Manufacturer: Texas Instruments Win Source Part Number: 079862-CD74AC153E Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079862-CD74AC153E
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74AC153E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74AC153E
Logic - Signal Switches, Multiplexers, Decoders CD74AC153E
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-32949-5-ND 743-CD74AC153E 079862-CD74AC153E CD74AC153E
Product Name Signal Switches, Multiplexers, Decoders Dual 100MHz 24mA 5.5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC153E Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "16-DIP Rail/Tube DIP; PDIP; 16-PDIP
Standards and Certifications RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210PAG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913618 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
8-bit level-shifting bus switch with output enable - 74CBTLVD3245BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers