Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74AC151M96

Description
IC MULTIPLEXER 1 X 8:1 16SOIC
Description
IC MULTIPLEXER 1 X 8:1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74AC151M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74AC151M96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74AC151M96
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site
Ic, 8I/p Sgl Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments - 53AH6772 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8I/p Sgl Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments
53AH6772
Ic, 8I/p Sgl Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments 53AH6772
IC, 8I/P SGL DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74AC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

IC, 8I/P SGL DATA SELECTOR/MUX, SOIC-16; Logic Family / Base Number:74AC151; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74AC151M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74AC151M96
Signal Switches, Multiplexers, Decoders CD74AC151M96
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74AC151M96 53AH6772 CD74AC151M96
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, 8I/p Sgl Data Selector/mux, Soic-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3384PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54F153/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
3 suppliers