Manufacturer: Texas Instruments
Win Source Part Number: 1160065-CD74AC14M
Series: 74AC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Logic Level - Low: 1.6V
Logic Level - High: 3.4V
Family Name: CD74AC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): TC74AC14FN(M); MC74AC14D; TC74AC14FN-ELP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Hex Schmitt Trigger Inverter, 6 Circuits, 5.5V, CMOS, SOIC Product overview: CD74AC14M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC14M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC, 74AC CMOS, SMD, 74AC14, SOIC14; Logic Family / Base Number:74AC14; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1160065-CD74AC14M | 705-CD74AC14M | 296-1981-5-ND | 29AH3592 | CD74AC14M | CD74AC14M | CD74AC14M |
| Product Name | Logic - Logic - Gates and Inverters - CD74AC14M | 5.5V SOIC Logic IC | Gates and Inverters | Ic, 74Ac Cmos, Smd, 74Ac14, Soic14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.5 V ~ 5.5 V | 5.5V | 1.5V ~ 5.5V | 5.5V | 3.4V (Low), 1.6V (High) | 1.5V ~ 5.5V | |
| Inputs | 6 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 10.5 ns | 10.5 ns | 10.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |