Manufacturer: Texas Instruments
Win Source Part Number: 1160064-CD74AC14E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Inverter Schmitt Trigger 6-Element CMOS 14-Pin PDIP Tube Product overview: CD74AC14E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC14E can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 6IN 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
INVERTER IC, 74AC SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
INVERTER, HEX, SCHMITT TRIGGER, DIP-14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1160064-CD74AC14E | 296-32947-5-ND | 705-CD74AC14E | CD74AC14E | CD74AC14E | CD74AC14E | 17240356 | 26AJ5448 |
| Product Name | Logic - Logic - Gates and Inverters - CD74AC14E | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic IC | Inverter, Hex, Schmitt Trigger, Dip-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 1.5V ~ 5.5V | 1.5V ~ 5.5V | 3.4V (Low), 1.6V (High) | 5.5V | ||||
| Inputs | 6 | 1 | 1 | |||||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 10.5 ns |