Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74AC139M96

Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-4227-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4227-6-ND
Signal Switches, Multiplexers, Decoders 296-4227-6-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-4227-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4227-2-ND
Signal Switches, Multiplexers, Decoders 296-4227-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-4227-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4227-1-ND
Signal Switches, Multiplexers, Decoders 296-4227-1-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC139M96 - 083140-CD74AC139M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC139M96
083140-CD74AC139M96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC139M96 083140-CD74AC139M96
Manufacturer: Texas Instruments Win Source Part Number: 083140-CD74AC139M96 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083140-CD74AC139M96
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74AC139M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74AC139M96
Logic - Signal Switches, Multiplexers, Decoders CD74AC139M96
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-4227-6-ND 083140-CD74AC139M96 CD74AC139M96
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC139M96 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data