Texas Instruments 100MHz SOIC Analog Switch and Multiplexer IC CD74AC138M96G4

Description
3-to-8 Inverting Demultiplexer/Decode r, CMOS, 100MHz, SOIC Product overview: CD74AC138M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74AC138M96G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-to-8 Inverting Demultiplexer/Decode r, CMOS, 100MHz, SOIC Product overview: CD74AC138M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74AC138M96G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz SOIC Analog Switch and Multiplexer IC
743-CD74AC138M96G4
100MHz SOIC Analog Switch and Multiplexer IC 743-CD74AC138M96G4
3-to-8 Inverting Demultiplexer/Decode r, CMOS, 100MHz, SOIC Product overview: CD74AC138M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74AC138M96G4 can be used for catalog matching and distributor lookup.

3-to-8 Inverting Demultiplexer/Decoder, CMOS, 100MHz, SOIC Product overview: CD74AC138M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74AC138M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC138M96G4 - 1160062-CD74AC138M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC138M96G4
1160062-CD74AC138M96G4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC138M96G4 1160062-CD74AC138M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160062-CD74AC138M96 G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1160062-CD74AC138M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74AC138M96G4 1160062-CD74AC138M96G4
Product Name 100MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC138M96G4
Standards and Certifications RoHS
Supply Voltage (VS) 1.5 to 5.5 volts
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data