Manufacturer: Texas Instruments
Win Source Part Number: 1160061-CD74AC138M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1160061-CD74AC138M | 296-4226-5-ND | 743-CD74AC138M | CD74AC138M |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74AC138M | Signal Switches, Multiplexers, Decoders | 100MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | SOIC; "16-SOIC | Rail/Tube | ||
| Standards and Certifications | RoHS |