Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 079860-CD74AC05M96
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 8.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Hex Inverter IC, 6-Ch, Open-Drain, 1.5-5.5V, CMOS, SOIC Product overview: CD74AC05M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC05M96 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 1IN 14SOIC
INVERTER, HEX, SOIC-14; Logic Family / Base Number:74AC05; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes
IC INVERTER OD 6CH 6-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-24350-1-ND | 079860-CD74AC05M96 | 705-CD74AC05M96 | CD74AC05M96 | CD74AC05M96 | 26AJ5447 | CD74AC05M96 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74AC05M96 | 5.5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Hex, Soic-14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.5V ~ 5.5V | 1.5 V ~ 5.5 V | 5.5V | 1.5V ~ 5.5V | 5.5V | 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) | |
| Output Type | Open Drain | ||||||
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 8.2 ns | 8.2 ns | 8.2 ns |