6-Ch Inverter IC, 1.5-5.5V, 8.2ns, 24mA, SOIC, CMOS Product overview: CD74AC05M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC05M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
IC, 74AC CMOS, SMD, 74AC05, SOIC14; Logic Family / Base Number:74AC05; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER OD 6CH 6-INP 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 1IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD74AC05M | 296-4220-5-ND | 33AH3830 | CD74AC05M | CD74AC05M | CD74AC05M |
| Product Name | 5.5V 24mA SOIC Logic IC | Gates and Inverters | Ic, 74Ac Cmos, Smd, 74Ac05, Soic14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 1.5V ~ 5.5V | 5.5V | 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) | 1.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 8.2 ns | 8.2 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |