Texas Instruments High-Performance Analog Gates and Inverters CD74AC05E

Description
Inverter IC 6 Channel Open Drain 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Open Drain 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-4219-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4219-5-ND
Gates and Inverters 296-4219-5-ND
Inverter IC 6 Channel Open Drain 14-PDIP

Inverter IC 6 Channel Open Drain 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC05E - 135371-CD74AC05E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC05E
135371-CD74AC05E
Logic - Logic - Gates and Inverters - CD74AC05E 135371-CD74AC05E
Manufacturer: Texas Instruments Win Source Part Number: 135371-CD74AC05E Packaging: Tube/Rail Features: Open Drain Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 8.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135371-CD74AC05E
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 8.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC05E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC05E
Logic - Gates and Inverters CD74AC05E
IC INVERTER OD 6CH 6-INP 14DIP

IC INVERTER OD 6CH 6-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD74AC05E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC05E
Gates and Inverters CD74AC05E
Inverter IC 6 Channel Open Drain 14-PDIP

Inverter IC 6 Channel Open Drain 14-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-4219-5-ND 135371-CD74AC05E CD74AC05E CD74AC05E
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC05E Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Output Type Open Drain
Inputs 1 6 1
Propagation Delay 8.2 ns 8.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ABT20PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers