Texas Instruments Standard Linear and Logic Gates and Inverters CD74AC04E

Description
Inverter IC 6 Channel 14-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-4217-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4217-5-ND
Gates and Inverters 296-4217-5-ND
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC04E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC04E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC04E
IC INVERTER 6CH 1IN 14DIP

IC INVERTER 6CH 1IN 14DIP

Supplier's Site
Gates and Inverters - CD74AC04E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC04E
Gates and Inverters CD74AC04E
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now
Hex Inverter, Dip-14; Logic Function Texas Instruments - 06F2782 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Dip-14; Logic Function Texas Instruments
06F2782
Hex Inverter, Dip-14; Logic Function Texas Instruments 06F2782
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC04; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74AC04; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, 74Ac Cmos, 74Ac04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 29AH3591 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, 74Ac04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
29AH3591
Ic, 74Ac Cmos, 74Ac04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 29AH3591
IC, 74AC CMOS, 74AC04, DIP14, 5.5V; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74AC CMOS, 74AC04, DIP14, 5.5V; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74AC04E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC04E
Logic - Gates and Inverters CD74AC04E
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-4217-5-ND CD74AC04E CD74AC04E 06F2782 29AH3591 CD74AC04E
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Hex Inverter, Dip-14; Logic Function Texas Instruments Ic, 74Ac Cmos, 74Ac04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 1.5V ~ 5.5V 1.5V ~ 5.5V 5.5V 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High)
Inputs 1 1 1 1
Propagation Delay 6.5 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers