IC NOR 4-CIR 2-IN 14-PDIP
NOR Gate IC 4 Channel 14-PDIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-CD74AC02E-NG-ND | CD74AC02E-NG |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate |
| Supply Voltage | 1.5V ~ 5.5V | 1.5V ~ 5.5V |
| Inputs | 2 | 2 |
| Propagation Delay | 11.5 ns | |
| Low Level Output Current (Sink) | 24 mA |