The CD74AC00E-NG is a quad 2-input NAND gate IC designed for operation within a supply voltage range of 1.5 V to 5.5 V. It features balanced noise immunity and low power consumption, making it suitable for various digital logic applications. Each gate provides a ±24 mA output drive current, allowing for a fanout of up to 15 standard TTL devices. The device is constructed using a SCR-latchup-resistan
IC NAND 4-CIR 2-IN 14-PDIP
NAND Gate IC 4 Channel 14-PDIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-CD74AC00E-NG-ND | CD74AC00E-NG |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate |
| Supply Voltage | 1.5V ~ 5.5V | 1.5V ~ 5.5V |
| Inputs | 2 | 2 |
| Propagation Delay | 7.3 ns | |
| Low Level Output Current (Sink) | 24 mA |