Texas Instruments Standard Linear and Logic Dual 16MHz 5.5V Logic IC CD54HCT74F3A

Description
Dual D Flip-Flop, CMOS, 16MHz, 5.5V, CDIP Product overview: CD54HCT74F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 16MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT74F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D Flip-Flop, CMOS, 16MHz, 5.5V, CDIP Product overview: CD54HCT74F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 16MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT74F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 16MHz 5.5V Logic IC
706-CD54HCT74F3A
Dual 16MHz 5.5V Logic IC 706-CD54HCT74F3A
Dual D Flip-Flop, CMOS, 16MHz, 5.5V, CDIP Product overview: CD54HCT74F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 16MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT74F3A can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, CMOS, 16MHz, 5.5V, CDIP Product overview: CD54HCT74F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 16MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT74F3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD54HCT74F3A
Product Name Dual 16MHz 5.5V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482W/R - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details