Texas Instruments Standard Linear and Logic 32MHz 5V Logic IC CD54HCT40105F3A

Description
4-Bit FIFO Register, CMOS, 32MHz, 5V, 3-State Output, CDIP Product overview: CD54HCT40105F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD54HCT40105F3A can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-Bit FIFO Register, CMOS, 32MHz, 5V, 3-State Output, CDIP Product overview: CD54HCT40105F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD54HCT40105F3A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32MHz 5V Logic IC
712-CD54HCT40105F3A
32MHz 5V Logic IC 712-CD54HCT40105F3A
4-Bit FIFO Register, CMOS, 32MHz, 5V, 3-State Output, CDIP Product overview: CD54HCT40105F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD54HCT40105F3A can be used for catalog matching and distributor lookup.

4-Bit FIFO Register, CMOS, 32MHz, 5V, 3-State Output, CDIP Product overview: CD54HCT40105F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD54HCT40105F3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD54HCT40105F3A
Product Name 32MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details