Texas Instruments OEM Parts - OEM Parts (C - E) - CD54HCT377F3A CD54HCT377F3A

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029874-CD54HCT377F3 A Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Frequency: 23 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Quiescent Current: 8 µA Propagation Delay: 57 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-8976901RA; CD54HCT574F; 8550701RA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029874-CD54HCT377F3 A Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Frequency: 23 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Quiescent Current: 8 µA Propagation Delay: 57 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-8976901RA; CD54HCT574F; 8550701RA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CD54HCT377F3A - 1029874-CD54HCT377F3A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CD54HCT377F3A
1029874-CD54HCT377F3A
OEM Parts - OEM Parts (C - E) - CD54HCT377F3A 1029874-CD54HCT377F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029874-CD54HCT377F3 A Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Frequency: 23 MHz Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -4 mA Low Level Output Current: 4 mA Quiescent Current: 8 µA Propagation Delay: 57 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-8976901RA; CD54HCT574F; 8550701RA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029874-CD54HCT377F3A
Packaging: Rail/Tube
Length: 24.2 mm
Mounting: SMD (SMT)
Frequency: 23 MHz
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -4 mA
Low Level Output Current: 4 mA
Quiescent Current: 8 µA
Propagation Delay: 57 ns
Width: 6.92 mm
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-8976901RA; CD54HCT574F; 8550701RA;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1029874-CD54HCT377F3A
Product Name OEM Parts - OEM Parts (C - E) - CD54HCT377F3A
Unlock Full Specs
to access all available technical data