Texas Instruments Standard Linear and Logic Through-Hole 50MHz Logic IC CD54HCT273F

Description
Octal D Flip-Flop, 50MHz, CMOS, CDIP, Through Hole Product overview: CD54HCT273F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT273F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D Flip-Flop, 50MHz, CMOS, CDIP, Through Hole Product overview: CD54HCT273F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT273F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 50MHz Logic IC - 706-CD54HCT273F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 50MHz Logic IC
706-CD54HCT273F
Through-Hole 50MHz Logic IC 706-CD54HCT273F
Octal D Flip-Flop, 50MHz, CMOS, CDIP, Through Hole Product overview: CD54HCT273F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT273F can be used for catalog matching and distributor lookup.

Octal D Flip-Flop, 50MHz, CMOS, CDIP, Through Hole Product overview: CD54HCT273F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HCT273F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD54HCT273F
Product Name Through-Hole 50MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1122163-74AHC1G04GV-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5438FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details