Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051595-CD54HCT164F3
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 14
Quiescent Current: 8 µA
Propagation Delay: 57 ns
Width: 6.67 mm
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54LS91J; JM38510/30605BCA; SNJ54LS164JCD54HCT16
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Shift Register
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051595-CD54HCT164F3A |
| Product Name | OEM Parts - OEM Parts (C - E) - CD54HCT164F3A |