Texas Instruments CD54HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers CD54HCT157F3A

Description
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT157F3A is a high-speed CMOS quad 2-input multiplexer that allows the selection of four bits of data from two sources controlled by a common select input. It features an active-low enable input, which, when high, forces all outputs to a defined state,Äîhigh for the inverting type (CD54HCT158) and low for the non-inverting type (CD54HCT157). This device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various applications requiring reliable data routing. The CD54HCT157F3A is designed with buffered inputs and outputs, ensuring balanced propagation delays and transition times, and it exhibits significant power reduction compared to LSTTL logic ICs. It is compatible with direct LSTTL input logic, providing flexibility in integration with existing systems.

Datasheet Summary
Powered by GS/AI

The CD54HCT157F3A is a high-speed CMOS quad 2-input multiplexer that allows the selection of four bits of data from two sources controlled by a common select input. It features an active-low enable input, which, when high, forces all outputs to a defined state,Äîhigh for the inverting type (CD54HCT158) and low for the non-inverting type (CD54HCT157). This device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various applications requiring reliable data routing. The CD54HCT157F3A is designed with buffered inputs and outputs, ensuring balanced propagation delays and transition times, and it exhibits significant power reduction compared to LSTTL logic ICs. It is compatible with direct LSTTL input logic, providing flexibility in integration with existing systems.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers - CD54HCT157F3A - Texas Instruments
Dallas, TX, United States
CD54HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers
CD54HCT157F3A
CD54HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers CD54HCT157F3A
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD54HCT157F3A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD54HCT157F3A
HIGH SPEED CMOS LOGIC QUAD 2-INP

HIGH SPEED CMOS LOGIC QUAD 2-INP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD54HCT157F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54HCT157F3A
Signal Switches, Multiplexers, Decoders CD54HCT157F3A
CD54HCT157 HIGH SPEED CMOS LOGIC

CD54HCT157 HIGH SPEED CMOS LOGIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - CD54HCT157F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD54HCT157F3A
Signal Switches, Multiplexers, Decoders CD54HCT157F3A
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD54HCT157F3A CD54HCT157F3A CD54HCT157F3A CD54HCT157F3A
Product Name CD54HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AC11138PW - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 54LS153FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers