The CD54HCT151F3A is a high-speed CMOS 8-input multiplexer featuring buffered inputs and outputs. It operates within a voltage range of 4.5 V to 5.5 V, making it compatible with LSTTL logic levels. The device has three binary control inputs (A, B, C) and an active low enable input (G), allowing it to select one of eight data channels. The outputs are available in both inverting and non-inverting formats. This multiplexer supports a wide operating temperature range from -55°C to 125°C and offers significant power savings compared to traditional LSTTL logic ICs. It can drive up to 15 LSTTL loads on bus driver outputs and 10 LSTTL loads on standard outputs. The device is suitable for applications requiring high noise immunity and balanced propagation delay and transition times. The CD54HCT151F3A is packaged in a 16-pin CDIP format, making it suitable for various circuit designs where space and performance are critical.
Multiplexer, HCT Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, CDIP16
Data Selector/Multiplexer
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD54HCT151F3A | CD54HCT151F3A |
| Product Name | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | Complementary Output |