Texas Instruments Standard Linear and Logic Dual 23MHz Logic IC CD54HC73F3A

Description
Dual JK Flip-Flop, Negative Edge Trigger, CMOS, 23MHz, CDIP Product overview: CD54HC73F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 23MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 23MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC73F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Negative Edge Trigger, CMOS, 23MHz, CDIP Product overview: CD54HC73F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 23MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 23MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC73F3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 23MHz Logic IC
706-CD54HC73F3A
Dual 23MHz Logic IC 706-CD54HC73F3A
Dual JK Flip-Flop, Negative Edge Trigger, CMOS, 23MHz, CDIP Product overview: CD54HC73F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 23MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 23MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC73F3A can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Negative Edge Trigger, CMOS, 23MHz, CDIP Product overview: CD54HC73F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 23MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 23MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD54HC73F3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD54HC73F3A
Product Name Dual 23MHz Logic IC
Gate Type JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic - Gates and Inverters - 4019BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details