Texas Instruments OEM Parts - OEM Parts (C - E) - CD54HC563F3A CD54HC563F3A

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051593-CD54HC563F3A Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Inverting Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Low Level Output Current: 7.8 mA Quiescent Current: 8 µA Propagation Delay: 250 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-8681501RA; CD54HC374F3A; CD54HC574F; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051593-CD54HC563F3A Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Inverting Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Low Level Output Current: 7.8 mA Quiescent Current: 8 µA Propagation Delay: 250 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-8681501RA; CD54HC374F3A; CD54HC574F; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CD54HC563F3A - 1051593-CD54HC563F3A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CD54HC563F3A
1051593-CD54HC563F3A
OEM Parts - OEM Parts (C - E) - CD54HC563F3A 1051593-CD54HC563F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051593-CD54HC563F3A Packaging: Rail/Tube Length: 24.2 mm Mounting: SMD (SMT) Polarity: Inverting Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Low Level Output Current: 7.8 mA Quiescent Current: 8 µA Propagation Delay: 250 ns Width: 6.92 mm Categories: OEM Parts(C-E) Case / Package: CDIP Alternative Parts (Cross-Reference): 5962-8681501RA; CD54HC374F3A; CD54HC574F; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051593-CD54HC563F3A
Packaging: Rail/Tube
Length: 24.2 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Low Level Output Current: 7.8 mA
Quiescent Current: 8 µA
Propagation Delay: 250 ns
Width: 6.92 mm
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-8681501RA; CD54HC374F3A; CD54HC574F;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1051593-CD54HC563F3A
Product Name OEM Parts - OEM Parts (C - E) - CD54HC563F3A
Unlock Full Specs
to access all available technical data