Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017067-CD54HC534F3A
Packaging: Rail/Tube
Length: 24.2 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Frequency: 23 MHz
Polarity: Inverting
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Low Level Output Current: 7.8 mA
Quiescent Current: 8 µA
Propagation Delay: 250 ns
Width: 6.92 mm
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 5962-8681501RA; CD54HC574F; CD54HC574F3A;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 250 ns
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017067-CD54HC534F3A |
| Product Name | OEM Parts - OEM Parts (C - E) - CD54HC534F3A |