Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4316F3A CD54HC4316F3A

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051592-CD54HC4316F3 A Length: 19.56 mm Mounting: SMD (SMT) Polarity: Non-Inverting Thickness: 4.57 mm Height: 5.08 mm Resistance: 400 Ω Number of Channels: 4 Number of Pins: 16 High Level Output Current: 25 mA Low Level Output Current: 25 mA Width: 6.92 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): CD54HC4051F3A; CD54HC4052F; 5962-8775401EA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Dual Supply Voltage: 3 V Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 1 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051592-CD54HC4316F3 A Length: 19.56 mm Mounting: SMD (SMT) Polarity: Non-Inverting Thickness: 4.57 mm Height: 5.08 mm Resistance: 400 Ω Number of Channels: 4 Number of Pins: 16 High Level Output Current: 25 mA Low Level Output Current: 25 mA Width: 6.92 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): CD54HC4051F3A; CD54HC4052F; 5962-8775401EA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Dual Supply Voltage: 3 V Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4316F3A - 1051592-CD54HC4316F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4316F3A
1051592-CD54HC4316F3A
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4316F3A 1051592-CD54HC4316F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051592-CD54HC4316F3 A Length: 19.56 mm Mounting: SMD (SMT) Polarity: Non-Inverting Thickness: 4.57 mm Height: 5.08 mm Resistance: 400 Ω Number of Channels: 4 Number of Pins: 16 High Level Output Current: 25 mA Low Level Output Current: 25 mA Width: 6.92 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Alternative Parts (Cross-Reference): CD54HC4051F3A; CD54HC4052F; 5962-8775401EA; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Dual Supply Voltage: 3 V Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 1 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051592-CD54HC4316F3A
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Thickness: 4.57 mm
Height: 5.08 mm
Resistance: 400 Ω
Number of Channels: 4
Number of Pins: 16
High Level Output Current: 25 mA
Low Level Output Current: 25 mA
Width: 6.92 mm
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Alternative Parts (Cross-Reference): CD54HC4051F3A; CD54HC4052F; 5962-8775401EA;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Dual Supply Voltage: 3 V
Max Dual Supply Voltage: 5 V
Min Dual Supply Voltage: 1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1051592-CD54HC4316F3A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC4316F3A
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT153DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - 74LVC2G157DCURG4 - Texas Instruments
Specs
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
Logic Family LVC
View Details
4 suppliers