Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216657-CD54HC4060F3
Length: 19.56 mm
Contact Plating: Lead, Tin
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 14
Direction: Unidirectional
Number of Pins: 16
Quiescent Current: 8 µA
Propagation Delay: 450 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): CD54HC4060F/3A;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 450 ns
Logic Function: Counter
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1216657-CD54HC4060F3A |
| Product Name | Custom Parts - Custom Parts (B - D) - CD54HC4060F3A |