Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020079-CD54HC251F3A
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Number of Inputs: 8
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -5.2 mA
Number of Outputs: 1
Low Level Output Current: 5.2 mA
Width: 6.92 mm
Categories: OEM Parts(C-E)
Case / Package: CDIP
Alternative Parts (Cross-Reference): CD54HC151F3A; SN54HC251J; SN54HC151JCD54HC251F
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Multiplexer, Mux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020079-CD54HC251F3A |
| Product Name | OEM Parts - OEM Parts (C - E) - CD54HC251F3A |