Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC158F3A CD54HC158F3A

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032136-CD54HC158F3A Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032136-CD54HC158F3A Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC158F3A - 1032136-CD54HC158F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC158F3A
1032136-CD54HC158F3A
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC158F3A 1032136-CD54HC158F3A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032136-CD54HC158F3A Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032136-CD54HC158F3A
Mounting: SMD (SMT)
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1032136-CD54HC158F3A
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD54HC158F3A
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74S157PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers